Vishay Precision Group Through Hole Resistors RNC60H66R5FSB14

Description
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H66R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H66R5FSB14-ND
Through Hole Resistors RNC60H66R5FSB14-ND
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,66.5,1%,50PPM,S/.001%,BULK - RNC60H66R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,66.5,1%,50PPM,S/.001%,BULK
RNC60H66R5FSB14
MF,1/4W,66.5,1%,50PPM,S/.001%,BULK RNC60H66R5FSB14
MF,1/4W,66.5,1%,50PP M,S/.001%,BULK

MF,1/4W,66.5,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,66.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0385
Resistor,metal Film,66.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0385
Resistor,Metal Film,66.5Ohms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,66.5Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H66R5FSB14-ND RNC60H66R5FSB14 09M0385
Product Name Through Hole Resistors MF,1/4W,66.5,1%,50PPM,S/.001%,BULK Resistor,metal Film,66.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details