Vishay Intertechnology, Inc. RES 63.4 OHM 1/4W .5% AXIAL RNC60H63R4DSRE6

Description
RES 63.4ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/4W .5% AXIAL - RNC60H63R4DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/4W .5% AXIAL
RNC60H63R4DSRE6
RES 63.4 OHM 1/4W .5% AXIAL RNC60H63R4DSRE6
RES 63.4ohm 1/4W .5% AXIAL

RES 63.4ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H63R4DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H63R4DSRE6-ND
Through Hole Resistors RNC60H63R4DSRE6-ND
63.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H63R4DSRE6 RNC60H63R4DSRE6-ND
Product Name RES 63.4 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers