Vishay Intertechnology, Inc. Through Hole Resistors RNC60H6341FSRE5

Description
6.34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H6341FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H6341FSRE5TR-ND
Through Hole Resistors 541-RNC60H6341FSRE5TR-ND
6.34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 6.34K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H6341FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.34K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H6341FSRE5
Res Metal Film 6.34K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H6341FSRE5
Res Metal Film 6.34K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 6.34K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60H6341FSRE5TR-ND RNC60H6341FSRE5
Product Name Through Hole Resistors Res Metal Film 6.34K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers