Vishay Intertechnology, Inc. Through Hole Resistors RNC60H6040FPB14

Description
604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H6040FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6040FPB14-ND
Through Hole Resistors RNC60H6040FPB14-ND
604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 604 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC60H6040FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 604 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC60H6040FPB14
Res Metal Film 604 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC60H6040FPB14
Res Metal Film 604 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 604 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H6040FPB14-ND RNC60H6040FPB14
Product Name Through Hole Resistors Res Metal Film 604 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details