Vishay Intertechnology, Inc. RES 56.9K OHM 1/4W 1% AXIAL RNC60H5692FSB14

Description
RES 56.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.9K OHM 1/4W 1% AXIAL - RNC60H5692FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.9K OHM 1/4W 1% AXIAL
RNC60H5692FSB14
RES 56.9K OHM 1/4W 1% AXIAL RNC60H5692FSB14
RES 56.9Kohm 1/4W 1% AXIAL

RES 56.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5692FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5692FSB14-ND
Through Hole Resistors RNC60H5692FSB14-ND
56.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5692FSB14 RNC60H5692FSB14-ND
Product Name RES 56.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers