Vishay Intertechnology, Inc. RES 556K OHM 1/4W .1% AXIAL RNC60H5563BSRE6

Description
RES 556Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 556Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 556K OHM 1/4W .1% AXIAL - RNC60H5563BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 556K OHM 1/4W .1% AXIAL
RNC60H5563BSRE6
RES 556K OHM 1/4W .1% AXIAL RNC60H5563BSRE6
RES 556Kohm 1/4W .1% AXIAL

RES 556Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5563BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5563BSRE6-ND
Through Hole Resistors RNC60H5563BSRE6-ND
556 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

556 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5563BSRE6 RNC60H5563BSRE6-ND
Product Name RES 556K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 556000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers