Vishay Intertechnology, Inc. RES 53.6K OHM 1/4W 1% AXIAL RNC60H5362FMB14

Description
RES 53.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/4W 1% AXIAL - RNC60H5362FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/4W 1% AXIAL
RNC60H5362FMB14
RES 53.6K OHM 1/4W 1% AXIAL RNC60H5362FMB14
RES 53.6Kohm 1/4W 1% AXIAL

RES 53.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5362FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5362FMB14-ND
Through Hole Resistors RNC60H5362FMB14-ND
53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5362FMB14 RNC60H5362FMB14-ND
Product Name RES 53.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers