Res Metal Film 51.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RES 51.1K OHM 0.1% 1/4W AXIAL
| ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC60H5112BSRE7 | RNC60H5112BSRE7 |
| Product Name | Res Metal Film 51.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |