The RNC60H5101DSB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 5.1 kΩ with a power rating of 0.25 W at 70 °C and 0.125 W at 125 °C. The resistor has a tolerance of ± 0.1% and operates within a temperature range of -65 °C to +175 °C. It exhibits a low noise level of -40 dB and a maximum working voltage of 250 V. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, making it suitable for various applications requiring high reliability and precision. The product is backed by extensive testing and verification processes, ensuring its performance in demanding environments.
RES 5.1Kohm 1/4W .5% AXIAL
5.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 5.1K OHM 1/4W .5% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60H5101DSB14 | RNC60H5101DSB14-ND | RNC60H5101DSB14 |
| Product Name | RES 5.1K OHM 1/4W .5% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 5100 ohms | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 4 watts |
| Configuration | Single Resistor |