Vishay Precision Group MF,1/4W,49.9K ,1%,50PPM,S/.001%,BULK RNC60H4992FSB14

Description
MF,1/4W,49.9K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,49.9K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,49.9K ,1%,50PPM,S/.001%,BULK - RNC60H4992FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,49.9K ,1%,50PPM,S/.001%,BULK
RNC60H4992FSB14
MF,1/4W,49.9K ,1%,50PPM,S/.001%,BULK RNC60H4992FSB14
MF,1/4W,49.9K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,49.9K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC60H4992FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H4992FSB14-ND
Through Hole Resistors 541-RNC60H4992FSB14-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor, 49.9Kohm, 250Mw, ±1%; Resistance Vishay - 26H7237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 49.9Kohm, 250Mw, ±1%; Resistance Vishay
26H7237
Resistor, 49.9Kohm, 250Mw, ±1%; Resistance Vishay 26H7237
RESISTOR, 49.9KOHM, 250mW, ±1%; Resistance:49.9kohm; Product Range:RNC Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, 49.9KOHM, 250mW, ±1%; Resistance:49.9kohm; Product Range:RNC Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H4992FSB14 541-RNC60H4992FSB14-ND 26H7237
Product Name MF,1/4W,49.9K ,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor, 49.9Kohm, 250Mw, ±1%; Resistance Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details