Vishay Intertechnology, Inc. RES 4.99K OHM 1/4W .1% AXIAL RNC60H4991BSRE6

Description
RES 4.99Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/4W .1% AXIAL - RNC60H4991BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/4W .1% AXIAL
RNC60H4991BSRE6
RES 4.99K OHM 1/4W .1% AXIAL RNC60H4991BSRE6
RES 4.99Kohm 1/4W .1% AXIAL

RES 4.99Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4991BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4991BSRE6-ND
Through Hole Resistors RNC60H4991BSRE6-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H4991BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H4991BSRE6
Through Hole Resistors RNC60H4991BSRE6
RES 4.99K OHM 1/4W .1% AXIAL

RES 4.99K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H4991BSRE6 RNC60H4991BSRE6-ND RNC60H4991BSRE6
Product Name RES 4.99K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers