Vishay Intertechnology, Inc. MF,1/4W,487K ,.5%,50PPM,S/.001%,BULK RNC60H4873BSB14

Description
MF,1/4W,487K ,.5%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,487K ,.5%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,487K ,.5%,50PPM,S/.001%,BULK - RNC60H4873BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,487K ,.5%,50PPM,S/.001%,BULK
RNC60H4873BSB14
MF,1/4W,487K ,.5%,50PPM,S/.001%,BULK RNC60H4873BSB14
MF,1/4W,487K ,.5%,50PPM,S/.001%,B ULK

MF,1/4W,487K ,.5%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H4873BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4873BSB14-ND
Through Hole Resistors RNC60H4873BSB14-ND
487 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

487 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4873BSB14 RNC60H4873BSB14-ND
Product Name MF,1/4W,487K ,.5%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.5000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details