Vishay Intertechnology, Inc. MF,1/4W,40.2K ,1%,50PPM,S/.001%,BULK RNC60H4022BSB14

Description
MF,1/4W,40.2K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,40.2K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,40.2K ,1%,50PPM,S/.001%,BULK - RNC60H4022BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,40.2K ,1%,50PPM,S/.001%,BULK
RNC60H4022BSB14
MF,1/4W,40.2K ,1%,50PPM,S/.001%,BULK RNC60H4022BSB14
MF,1/4W,40.2K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,40.2K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H4022BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4022BSB14-ND
Through Hole Resistors RNC60H4022BSB14-ND
40.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4022BSB14 RNC60H4022BSB14-ND
Product Name MF,1/4W,40.2K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details