Vishay Intertechnology, Inc. RES 390K OHM 1/4W .1% AXIAL RNC60H3903BSRE6

Description
RES 390Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 390Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/4W .1% AXIAL - RNC60H3903BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/4W .1% AXIAL
RNC60H3903BSRE6
RES 390K OHM 1/4W .1% AXIAL RNC60H3903BSRE6
RES 390Kohm 1/4W .1% AXIAL

RES 390Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3903BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3903BSRE6-ND
Through Hole Resistors RNC60H3903BSRE6-ND
390 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3903BSRE6 RNC60H3903BSRE6-ND
Product Name RES 390K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details