Vishay Intertechnology, Inc. RES 39K OHM 1/4W .1% AXIAL RNC60H3902BSRE6

Description
RES 39Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 39Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/4W .1% AXIAL - RNC60H3902BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/4W .1% AXIAL
RNC60H3902BSRE6
RES 39K OHM 1/4W .1% AXIAL RNC60H3902BSRE6
RES 39Kohm 1/4W .1% AXIAL

RES 39Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3902BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3902BSRE6-ND
Through Hole Resistors RNC60H3902BSRE6-ND
39 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3902BSRE6 RNC60H3902BSRE6-ND
Product Name RES 39K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details