RES 38.4ohm 1/4W 1% AXIAL
38.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC60H38R4FSRE6 | RNC60H38R4FSRE6-ND |
| Product Name | RES 38.4 OHM 1/4W 1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 38.4 ohms | 38.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |