Vishay Intertechnology, Inc. RES 374 OHM 1/4W 1% AXIAL RNC60H3740FSRE6

Description
RES 374ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/4W 1% AXIAL - RNC60H3740FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/4W 1% AXIAL
RNC60H3740FSRE6
RES 374 OHM 1/4W 1% AXIAL RNC60H3740FSRE6
RES 374ohm 1/4W 1% AXIAL

RES 374ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3740FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3740FSRE6-ND
Through Hole Resistors RNC60H3740FSRE6-ND
374 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3740FSRE6 RNC60H3740FSRE6-ND
Product Name RES 374 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers