Vishay Intertechnology, Inc. Through Hole Resistors RNC60H3611DRRE7

Description
3.61 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.61 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H3611DRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H3611DRRE7TR-ND
Through Hole Resistors 541-RNC60H3611DRRE7TR-ND
3.61 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.61 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.61K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC60H3611DRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.61K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC60H3611DRRE7
Res Metal Film 3.61K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H3611DRRE7
Res Metal Film 3.61K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 3.61K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60H3611DRRE7TR-ND RNC60H3611DRRE7
Product Name Through Hole Resistors Res Metal Film 3.61K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details