Vishay Precision Group RES 35.7K OHM 1/4W 1% AXIAL RNC60H3572FSRE6

Description
RES 35.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/4W 1% AXIAL - RNC60H3572FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/4W 1% AXIAL
RNC60H3572FSRE6
RES 35.7K OHM 1/4W 1% AXIAL RNC60H3572FSRE6
RES 35.7Kohm 1/4W 1% AXIAL

RES 35.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3572FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3572FSRE6-ND
Through Hole Resistors RNC60H3572FSRE6-ND
35.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,35.7Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M9030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.7Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M9030
Resistor,metal Film,35.7Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M9030
Resistor,Metal Film,35.7KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,35.7KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H3572FSRE6 RNC60H3572FSRE6-ND 08M9030
Product Name RES 35.7K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,35.7Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details