Vishay Intertechnology, Inc. RES 312 OHM 1/4W .1% AXIAL RNC60H3120BSRE6

Description
RES 312ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 312ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312 OHM 1/4W .1% AXIAL - RNC60H3120BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312 OHM 1/4W .1% AXIAL
RNC60H3120BSRE6
RES 312 OHM 1/4W .1% AXIAL RNC60H3120BSRE6
RES 312ohm 1/4W .1% AXIAL

RES 312ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3120BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3120BSRE6-ND
Through Hole Resistors RNC60H3120BSRE6-ND
312 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

312 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H3120BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H3120BSRE6
Through Hole Resistors RNC60H3120BSRE6
RES 312 OHM 1/4W .1% AXIAL

RES 312 OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H3120BSRE6 RNC60H3120BSRE6-ND RNC60H3120BSRE6
Product Name RES 312 OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 312 ohms 312 ohms 312 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details