Vishay Intertechnology, Inc. RES 30.1 OHM 1/4W .1% AXIAL RNC60H30R1BSB14

Description
RES 30.1ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/4W .1% AXIAL - RNC60H30R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/4W .1% AXIAL
RNC60H30R1BSB14
RES 30.1 OHM 1/4W .1% AXIAL RNC60H30R1BSB14
RES 30.1ohm 1/4W .1% AXIAL

RES 30.1ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H30R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H30R1BSB14-ND
Through Hole Resistors RNC60H30R1BSB14-ND
30.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H30R1BSB14 RNC60H30R1BSB14-ND
Product Name RES 30.1 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details