Vishay Intertechnology, Inc. RES 30.9K OHM 1/4W 1% AXIAL RNC60H3092FSB14

Description
RES 30.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/4W 1% AXIAL - RNC60H3092FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/4W 1% AXIAL
RNC60H3092FSB14
RES 30.9K OHM 1/4W 1% AXIAL RNC60H3092FSB14
RES 30.9Kohm 1/4W 1% AXIAL

RES 30.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3092FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3092FSB14-ND
Through Hole Resistors RNC60H3092FSB14-ND
30.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,30.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 26H7220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
26H7220
Resistor,metal Film,30.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 26H7220
Resistor,Metal Film,30.9KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,30.9KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H3092FSB14 RNC60H3092FSB14-ND 26H7220
Product Name RES 30.9K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,30.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details