Vishay Intertechnology, Inc. RES 3.01M OHM 1/4W 1% AXIAL RNC60H3014FMRE6

Description
RES 3.01Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01M OHM 1/4W 1% AXIAL - RNC60H3014FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/4W 1% AXIAL
RNC60H3014FMRE6
RES 3.01M OHM 1/4W 1% AXIAL RNC60H3014FMRE6
RES 3.01Mohm 1/4W 1% AXIAL

RES 3.01Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3014FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3014FMRE6-ND
Through Hole Resistors RNC60H3014FMRE6-ND
3.01 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3014FMRE6 RNC60H3014FMRE6-ND
Product Name RES 3.01M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details