Vishay Intertechnology, Inc. Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H3014DMRE6

Description
Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC60H3014DMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC60H3014DMRE6
Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H3014DMRE6
Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H3014DMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3014DMRE6-ND
Through Hole Resistors RNC60H3014DMRE6-ND
3.01 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3014DMRE6 RNC60H3014DMRE6-ND
Product Name Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers