Vishay Precision Group RES 301K OHM 1/4W .1% AXIAL RNC60H3013BSRE6

Description
RES 301Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/4W .1% AXIAL - RNC60H3013BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/4W .1% AXIAL
RNC60H3013BSRE6
RES 301K OHM 1/4W .1% AXIAL RNC60H3013BSRE6
RES 301Kohm 1/4W .1% AXIAL

RES 301Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3013BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3013BSRE6-ND
Through Hole Resistors RNC60H3013BSRE6-ND
301 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H3013BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H3013BSRE6
Through Hole Resistors RNC60H3013BSRE6
RES 301K OHM 1/4W .1% AXIAL

RES 301K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H3013BSRE6 RNC60H3013BSRE6-ND RNC60H3013BSRE6
Product Name RES 301K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 301000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers