Vishay Intertechnology, Inc. RES 3.01K OHM 1/4W 1% AXIAL RNC60H3011FSR36

Description
RES 3.01Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/4W 1% AXIAL - RNC60H3011FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/4W 1% AXIAL
RNC60H3011FSR36
RES 3.01K OHM 1/4W 1% AXIAL RNC60H3011FSR36
RES 3.01Kohm 1/4W 1% AXIAL

RES 3.01Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3011FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3011FSR36-ND
Through Hole Resistors RNC60H3011FSR36-ND
3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3011FSR36 RNC60H3011FSR36-ND
Product Name RES 3.01K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers