Vishay Intertechnology, Inc. Through Hole Resistors RNC60H29R7FSB14

Description
29.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
29.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H29R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H29R7FSB14-ND
Through Hole Resistors RNC60H29R7FSB14-ND
29.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 29.7 OHM 1/4W 1% AXIAL - RNC60H29R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.7 OHM 1/4W 1% AXIAL
RNC60H29R7FSB14
RES 29.7 OHM 1/4W 1% AXIAL RNC60H29R7FSB14
RES 29.7ohm 1/4W 1% AXIAL

RES 29.7ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H29R7FSB14-ND RNC60H29R7FSB14
Product Name Through Hole Resistors RES 29.7 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 29.7 ohms 29.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers