Vishay Intertechnology, Inc. Res Metal Film 29.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H2982DSRE7

Description
Res Metal Film 29.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 29.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 29.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H2982DSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 29.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H2982DSRE7
Res Metal Film 29.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H2982DSRE7
Res Metal Film 29.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 29.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H2982DSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H2982DSRE7TR-ND
Through Hole Resistors 541-RNC60H2982DSRE7TR-ND
29.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2982DSRE7 541-RNC60H2982DSRE7TR-ND
Product Name Res Metal Film 29.8K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details