Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2942BSR36

Description
29.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
29.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2942BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2942BSR36-ND
Through Hole Resistors RNC60H2942BSR36-ND
29.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 29.4K OHM 1/4W .1% AXIAL - RNC60H2942BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/4W .1% AXIAL
RNC60H2942BSR36
RES 29.4K OHM 1/4W .1% AXIAL RNC60H2942BSR36
RES 29.4Kohm 1/4W .1% AXIAL

RES 29.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2942BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H2942BSR36
Through Hole Resistors RNC60H2942BSR36
RES 29.4K OHM 1/4W .1% AXIAL

RES 29.4K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H2942BSR36-ND RNC60H2942BSR36 RNC60H2942BSR36
Product Name Through Hole Resistors RES 29.4K OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details