Vishay Intertechnology, Inc. RES 291 OHM 1/4W .5% AXIAL RNC60H2910DSB14

Description
RES 291ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 291ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 291 OHM 1/4W .5% AXIAL - RNC60H2910DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 291 OHM 1/4W .5% AXIAL
RNC60H2910DSB14
RES 291 OHM 1/4W .5% AXIAL RNC60H2910DSB14
RES 291ohm 1/4W .5% AXIAL

RES 291ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2910DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2910DSB14-ND
Through Hole Resistors RNC60H2910DSB14-ND
291 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

291 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2910DSB14 RNC60H2910DSB14-ND
Product Name RES 291 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 291 ohms 291 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details