Vishay Intertechnology, Inc. RES 28.2 OHM 1/4W 1% AXIAL RNC60H28R2FSB14

Description
RES 28.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.2 OHM 1/4W 1% AXIAL - RNC60H28R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.2 OHM 1/4W 1% AXIAL
RNC60H28R2FSB14
RES 28.2 OHM 1/4W 1% AXIAL RNC60H28R2FSB14
RES 28.2ohm 1/4W 1% AXIAL

RES 28.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H28R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H28R2FSB14-ND
Through Hole Resistors RNC60H28R2FSB14-ND
28.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H28R2FSB14 RNC60H28R2FSB14-ND
Product Name RES 28.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.2 ohms 28.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers