Vishay Intertechnology, Inc. Through Hole Resistors RNC60H27R4FSB14

Description
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H27R4FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H27R4FSB14-ND
Through Hole Resistors RNC60H27R4FSB14-ND
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,27.4,1%,50PPM,S/.001%,BULK - RNC60H27R4FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,27.4,1%,50PPM,S/.001%,BULK
RNC60H27R4FSB14
MF,1/4W,27.4,1%,50PPM,S/.001%,BULK RNC60H27R4FSB14
MF,1/4W,27.4,1%,50PP M,S/.001%,BULK

MF,1/4W,27.4,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H27R4FSB14-ND RNC60H27R4FSB14
Product Name Through Hole Resistors MF,1/4W,27.4,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1249352 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details