Vishay Intertechnology, Inc. RES 271 OHM 1/4W .5% AXIAL RNC60H2710DSB14

Description
RES 271ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 271ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 271 OHM 1/4W .5% AXIAL - RNC60H2710DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 271 OHM 1/4W .5% AXIAL
RNC60H2710DSB14
RES 271 OHM 1/4W .5% AXIAL RNC60H2710DSB14
RES 271ohm 1/4W .5% AXIAL

RES 271ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2710DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2710DSB14-ND
Through Hole Resistors RNC60H2710DSB14-ND
271 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

271 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2710DSB14 RNC60H2710DSB14-ND
Product Name RES 271 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 271 ohms 271 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details