Vishay Intertechnology, Inc. RES 270 OHM 1/4W .1% AXIAL RNC60H2700BSB14

Description
RES 270ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/4W .1% AXIAL - RNC60H2700BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/4W .1% AXIAL
RNC60H2700BSB14
RES 270 OHM 1/4W .1% AXIAL RNC60H2700BSB14
RES 270ohm 1/4W .1% AXIAL

RES 270ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2700BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2700BSB14-ND
Through Hole Resistors RNC60H2700BSB14-ND
270 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

270 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2700BSB14 RNC60H2700BSB14-ND
Product Name RES 270 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers