Vishay Precision Group Res Metal Film 267K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H2673FSB14

Description
Res Metal Film 267K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 267K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 267K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60H2673FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 267K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60H2673FSB14
Res Metal Film 267K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H2673FSB14
Res Metal Film 267K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 267K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H2673FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2673FSB14-ND
Through Hole Resistors RNC60H2673FSB14-ND
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,267Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M8271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M8271
Resistor,metal Film,267Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M8271
Resistor,Metal Film,267KOhms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,267KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H2673FSB14 RNC60H2673FSB14-ND 08M8271
Product Name Res Metal Film 267K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,267Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details