Vishay Intertechnology, Inc. RES 26.7K OHM 1/4W .1% AXIAL RNC60H2672BSRSL

Description
RES 26.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/4W .1% AXIAL - RNC60H2672BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/4W .1% AXIAL
RNC60H2672BSRSL
RES 26.7K OHM 1/4W .1% AXIAL RNC60H2672BSRSL
RES 26.7Kohm 1/4W .1% AXIAL

RES 26.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2672BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2672BSRSL-ND
Through Hole Resistors RNC60H2672BSRSL-ND
26.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2672BSRSL RNC60H2672BSRSL-ND
Product Name RES 26.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details