Vishay Intertechnology, Inc. MF,1/4W,2.67K ,1%,50PPM,S/.001%,T/R RNC60H2671FSRE6

Description
MF,1/4W,2.67K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/4W,2.67K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,2.67K ,1%,50PPM,S/.001%,T/R - RNC60H2671FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,2.67K ,1%,50PPM,S/.001%,T/R
RNC60H2671FSRE6
MF,1/4W,2.67K ,1%,50PPM,S/.001%,T/R RNC60H2671FSRE6
MF,1/4W,2.67K ,1%,50PPM,S/.001%,T/ R

MF,1/4W,2.67K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC60H2671FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2671FSRE6-ND
Through Hole Resistors RNC60H2671FSRE6-ND
2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2671FSRE6 RNC60H2671FSRE6-ND
Product Name MF,1/4W,2.67K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers