Vishay Intertechnology, Inc. RES 26.1K OHM 1/4W 1% AXIAL RNC60H2612FMB14

Description
RES 26.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/4W 1% AXIAL - RNC60H2612FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/4W 1% AXIAL
RNC60H2612FMB14
RES 26.1K OHM 1/4W 1% AXIAL RNC60H2612FMB14
RES 26.1Kohm 1/4W 1% AXIAL

RES 26.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2612FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2612FMB14-ND
Through Hole Resistors RNC60H2612FMB14-ND
26.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2612FMB14 RNC60H2612FMB14-ND
Product Name RES 26.1K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details