Vishay Intertechnology, Inc. RES 25.8K OHM 1/4W .5% AXIAL RNC60H2582DSB14

Description
RES 25.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 25.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.8K OHM 1/4W .5% AXIAL - RNC60H2582DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.8K OHM 1/4W .5% AXIAL
RNC60H2582DSB14
RES 25.8K OHM 1/4W .5% AXIAL RNC60H2582DSB14
RES 25.8Kohm 1/4W .5% AXIAL

RES 25.8Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2582DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2582DSB14-ND
Through Hole Resistors RNC60H2582DSB14-ND
25.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2582DSB14 RNC60H2582DSB14-ND
Product Name RES 25.8K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers