Vishay Intertechnology, Inc. RES 25.2K OHM 1/4W .5% AXIAL RNC60H2522DSB14

Description
RES 25.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 25.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.2K OHM 1/4W .5% AXIAL - RNC60H2522DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2K OHM 1/4W .5% AXIAL
RNC60H2522DSB14
RES 25.2K OHM 1/4W .5% AXIAL RNC60H2522DSB14
RES 25.2Kohm 1/4W .5% AXIAL

RES 25.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2522DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2522DSB14-ND
Through Hole Resistors RNC60H2522DSB14-ND
25.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2522DSB14 RNC60H2522DSB14-ND
Product Name RES 25.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details