Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2494FMRE5

Description
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H2494FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H2494FMRE5TR-ND
Through Hole Resistors 541-RNC60H2494FMRE5TR-ND
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2.49M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC60H2494FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.49M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC60H2494FMRE5
Res Metal Film 2.49M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H2494FMRE5
Res Metal Film 2.49M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 2.49M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60H2494FMRE5TR-ND RNC60H2494FMRE5
Product Name Through Hole Resistors Res Metal Film 2.49M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details