Vishay Intertechnology, Inc. RES 249K OHM 1/4W .5% AXIAL RNC60H2493DSRSL

Description
RES 249Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/4W .5% AXIAL - RNC60H2493DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/4W .5% AXIAL
RNC60H2493DSRSL
RES 249K OHM 1/4W .5% AXIAL RNC60H2493DSRSL
RES 249Kohm 1/4W .5% AXIAL

RES 249Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2493DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2493DSRSL-ND
Through Hole Resistors RNC60H2493DSRSL-ND
249 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2493DSRSL RNC60H2493DSRSL-ND
Product Name RES 249K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details