Vishay Intertechnology, Inc. RES 24.8K OHM 1/4W 1% AXIAL RNC60H2482FSB14

Description
RES 24.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.8K OHM 1/4W 1% AXIAL - RNC60H2482FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.8K OHM 1/4W 1% AXIAL
RNC60H2482FSB14
RES 24.8K OHM 1/4W 1% AXIAL RNC60H2482FSB14
RES 24.8Kohm 1/4W 1% AXIAL

RES 24.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2482FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2482FSB14-ND
Through Hole Resistors RNC60H2482FSB14-ND
24.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2482FSB14 RNC60H2482FSB14-ND
Product Name RES 24.8K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details