RES 2.34Mohm 1/4W .5% AXIAL
2.34 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC60H2344DMB14 | RNC60H2344DMB14-ND |
| Product Name | RES 2.34M OHM 1/4W .5% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 2.34E6 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |