Vishay Intertechnology, Inc. RES 226K OHM 1/4W .5% AXIAL RNC60H2263DSBSL

Description
RES 226Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/4W .5% AXIAL - RNC60H2263DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/4W .5% AXIAL
RNC60H2263DSBSL
RES 226K OHM 1/4W .5% AXIAL RNC60H2263DSBSL
RES 226Kohm 1/4W .5% AXIAL

RES 226Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2263DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2263DSBSL-ND
Through Hole Resistors RNC60H2263DSBSL-ND
226 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2263DSBSL RNC60H2263DSBSL-ND
Product Name RES 226K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details