Vishay Intertechnology, Inc. RES 22.6K OHM 1/4W .1% AXIAL RNC60H2262BSRSL

Description
RES 22.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/4W .1% AXIAL - RNC60H2262BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/4W .1% AXIAL
RNC60H2262BSRSL
RES 22.6K OHM 1/4W .1% AXIAL RNC60H2262BSRSL
RES 22.6Kohm 1/4W .1% AXIAL

RES 22.6Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2262BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2262BSRSL-ND
Through Hole Resistors RNC60H2262BSRSL-ND
22.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2262BSRSL RNC60H2262BSRSL-ND
Product Name RES 22.6K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers