Vishay Intertechnology, Inc. Res Metal Film 221K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H2213BSB14

Description
Res Metal Film 221K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 221K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 221K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60H2213BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 221K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60H2213BSB14
Res Metal Film 221K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H2213BSB14
Res Metal Film 221K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 221K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H2213BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2213BSB14-ND
Through Hole Resistors RNC60H2213BSB14-ND
221 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2213BSB14 RNC60H2213BSB14-ND
Product Name Res Metal Film 221K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details