Vishay Intertechnology, Inc. RES 221 OHM 1/4W .5% AXIAL RNC60H2210DSRSL

Description
RES 221ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/4W .5% AXIAL - RNC60H2210DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/4W .5% AXIAL
RNC60H2210DSRSL
RES 221 OHM 1/4W .5% AXIAL RNC60H2210DSRSL
RES 221ohm 1/4W .5% AXIAL

RES 221ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2210DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2210DSRSL-ND
Through Hole Resistors RNC60H2210DSRSL-ND
221 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2210DSRSL RNC60H2210DSRSL-ND
Product Name RES 221 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details