Vishay Intertechnology, Inc. RES 221 OHM 1/4W .1% AXIAL RNC60H2210BSBSL

Description
RES 221ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/4W .1% AXIAL - RNC60H2210BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/4W .1% AXIAL
RNC60H2210BSBSL
RES 221 OHM 1/4W .1% AXIAL RNC60H2210BSBSL
RES 221ohm 1/4W .1% AXIAL

RES 221ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2210BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2210BSBSL-ND
Through Hole Resistors RNC60H2210BSBSL-ND
221 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2210BSBSL RNC60H2210BSBSL-ND
Product Name RES 221 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details