Vishay Intertechnology, Inc. RES 21.8K OHM 1/4W .5% AXIAL RNC60H2182DSBSL

Description
RES 21.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 21.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.8K OHM 1/4W .5% AXIAL - RNC60H2182DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.8K OHM 1/4W .5% AXIAL
RNC60H2182DSBSL
RES 21.8K OHM 1/4W .5% AXIAL RNC60H2182DSBSL
RES 21.8Kohm 1/4W .5% AXIAL

RES 21.8Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2182DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2182DSBSL-ND
Through Hole Resistors RNC60H2182DSBSL-ND
21.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2182DSBSL RNC60H2182DSBSL-ND
Product Name RES 21.8K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details